FORD ESB-M2D297-A5

POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 2 May 2006
Status: active
Page Count: 3
scope:

The material defined by this specification is a polyether urethane foam cast to the desired configuration. Finished parts have elastomeric sound barrier molded integrally with the foam to provide a one-piece barrier/isolator composite assembly.

Document History

FORD ESB-M2D297-A5
May 2, 2006
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyether urethane foam cast to the desired configuration. Finished parts have elastomeric sound barrier molded integrally with the foam to provide a...
September 23, 2004
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyether urethane foam cast to the desired configuration. Finished parts have elastomeric sound barrier molded integrally with the foam to provide a...
July 25, 1983
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/CU M
1. SCOPE The material defined by this specification is a polyether urethane foam cast to the desired configuration. Finished parts have elastomeric sound barrier molded integrally with the foam to...

References

Advertisement