FORD ESB-M2D297-A5
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 September 2004 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a polyether urethane foam cast to the desired configuration. Finished parts have elastomeric sound barrier molded integrally with the foam to provide a one-piece barrier/isolator composite assembly.
Document History
May 2, 2006
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyether urethane foam cast to the desired configuration. Finished parts have elastomeric sound barrier molded integrally with the foam to provide a...
FORD ESB-M2D297-A5
September 23, 2004
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyether urethane foam cast to the desired configuration. Finished parts have elastomeric sound barrier molded integrally with the foam to provide a...
July 25, 1983
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/CU M
1. SCOPE The material defined by this specification is a polyether urethane foam cast to the desired configuration. Finished parts have elastomeric sound barrier molded integrally with the foam to...