DIN EN ISO 13935-2
Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:1999)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Textile fabrics): | 59.080.30 |
Document History
July 1, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
This part of ISO 13935 specifies methods for the determination of seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part of ISO 13935 describes the method...
DIN EN ISO 13935-2
April 1, 1999
Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:1999)
A description is not available for this item.