IEC - 61935-1
Generic Cabling Systems - Specification for the Testing of Balanced Communication Cabling in Accordance with ISO/IEC 11801 - Part 1: Installed Cabling
inactive
| Organization: | IEC |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 146 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
Document History
September 1, 2019
Specification for the testing of balanced and coaxial information technology cabling – Part 1: Installed balanced cabling as specified in ISO/IEC 11801-1 and related standards
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801-1....
December 1, 2015
Specification for the testing of balanced and coaxial information technology cabling – Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
October 1, 2010
Specification for the testing of balanced and coaxial information technology cabling – Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards CORRIGENDUM 1
A description is not available for this item.
July 1, 2009
Specification for the testing of balanced and coaxial information technology cabling – Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
August 1, 2005
Testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 1: Installed cabling
A description is not available for this item.
September 1, 2002
Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 1: Installed cabling
A description is not available for this item.
61935-1
July 1, 2000
Generic Cabling Systems - Specification for the Testing of Balanced Communication Cabling in Accordance with ISO/IEC 11801 - Part 1: Installed Cabling
A description is not available for this item.
July 1, 2000
Generic Cabling Systems - Specification for the Testing of Balanced Communication Cabling in Accordance with ISO/IEC 11801 - Part 1: Installed Cabling
A description is not available for this item.