IEC 61935-1
Specification for the testing of balanced and coaxial information technology cabling – Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
| Organization: | IEC |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 118 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801. References in this standard to ISO/IEC 11801 mean ISO/IEC 11801 or equivalent cabling standards.
This International Standard applies when the cable assemblies are constructed of cables complying with the IEC 61156 family of standards, and connecting hardware as specified in the IEC 60603-7 family of standards or IEC 61076-3-104, IEC 61076-3-110, IEC 61076-2-101 and IEC 61076-2-109. Where cables and/or connectors do not comply with these standards, then additional tests may be required.
This standard is organized as follows:
• reference laboratory measurement procedures on cabling
topologies are specified in Clause 4. In some cases, these
procedures may be used in the field (see IEC TR
61156-1-2:2009/AMD1:
• descriptions and requirements for measurements in the field are specified in Clause 5;
• performance requirements for field testers and procedures to verify performance are specified in Clause 6.
NOTE 1 This standard does not include tests that are normally performed on the cables and connectors separately. These tests are described in IEC 61156-1 and IEC 60603-7 or IEC 61076-3-104, IEC 61076-3-110, IEC 61076-2-101 and IEC 61076-2-109, respectively.
NOTE 2 Users of this standard are advised to consult with applications standards, equipment manufacturers and system integrators to determine the suitability of these requirements for specific networking applications.
It is assumed that cables and connectors used in cable assemblies, even if they are not described in IEC 61156 or IEC 60603-7, IEC 61076-3-104, IEC 61076-3-110, IEC 61076-2- 101 and IEC 61076-2-109, are tested separately according to the tests given in the relevant generic specification.
This standard relates to performance with respect to 100 Ω cabling. For 120 Ω or 150 Ω cabling, the same principles apply but the measurement system should correspond to the nominal impedance level.
Field tester types include certification, qualification and
verification. Certification testing is performed for the rigorous
needs of commercial/industria
Throughout this standard, 4-pair cabling is assumed. The test procedures described in this standard may also be used to evaluate two pair balanced cabling. However, 2-pair cabling links that share the same sheath with other links shall be tested as 4-pair cabling
Document History