IEC 60603-7-7

Connectors for electronic equipment – Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors for data transmission with frequencies up to 600 MHz

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2010
Status: active
Page Count: 60
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7 and IEC 60603-7-1, and specifies electrical transmission requirements for frequencies up to 600 MHz. These connectors are typically used as category 7 connectors in class F cabling systems specified in ISO/IEC 11801.

These connectors are intermateable and interoperable with other IEC 60603-7 series connectors as defined in Clause 2 of IEC 60603-7-1,

Document History

IEC 60603-7-7
May 1, 2010
Connectors for electronic equipment – Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors for data transmission with frequencies up to 600 MHz
This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7 and IEC 60603-7-1,...
June 1, 2006
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 600 MHz
This part of IEC 60603, which is part of the IEC 60603-7 series, covers 8 way connectors, up to 4 pairs, and specifies mechanical and environmental requirements, and electrical transmission...
April 1, 2002
Connectors for Electronic Equipment - Part 7-7: Detail Specification for 8-Way, Shielded Free and Fixed Connectors, for Data Transmission with Frequencies up to 600 MHZ (Category 7, Shielded)
A description is not available for this item.

References

Advertisement