IEC 60603-7-7
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 600 MHz
| Organization: | IEC |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60603, which is part of the IEC 60603-7 series, covers 8 way connectors, up to 4 pairs, and specifies mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 600 MHz. These connectors are typically used as category 7 connectors in class F cabling systems specified in IS0/IEC 11801:2002.1
The connectors are intermateable with IEC 60603-7-X series connectors.2
The connectors are interoperable with IEC 60603-7-X series connectors.3
The connectors are backward compatible with IEC 60603-7-X series connectors.4
1 ISO/IEC 11801 contains various 'category' designations corresponding to various frequency ranges.
2 Intermateability definition and requirements are given in 2.2.
3 Interoperability definition and requirements are given in 2.2.
4 Backward compatibility definition and requirements are given in 2.2.
Document History