DS/EN 27487-3

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B

inactive
Organization: DS
Publication Date: 9 July 1991
Status: inactive
Page Count: 14
ICS Code (Magnetic disks): 35.220.21
scope:

This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between data processing systems.

Document History

October 31, 1993
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B - Technical Corrigendum 1
The standard specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between data...
DS/EN 27487-3
July 9, 1991
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B
This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between...
Advertisement