DS/EN 27487-3 Rett. 1
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B - Technical Corrigendum 1
inactive, Most Current
| Organization: | DS |
| Publication Date: | 31 October 1993 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Magnetic disks): | 35.220.21 |
scope:
The standard specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between data processing systems.
Document History
DS/EN 27487-3 Rett. 1
October 31, 1993
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B - Technical Corrigendum 1
The standard specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between data...
July 9, 1991
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B
This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between...