ETSI - PRETS 300 791

Universal Personal Telecommunication (UPT); Security Architecture for UPT Phase 2; Conformance Test Specification (CTS)

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 27
scope:

This European Telecommunication Standard (ETS) provides a Conformance Test Specification (CTS) specifying the tests which are necessary to verify the conformance of UPT Cards, UPT Card Reading Terminals and Authenticating Entities (AEs) with ETS 300 790 [1].

In particular, the following issues are considered:

- test suite and test purposes;

- test methods and configurations;

- test steps and test cases.

The Tree and Tabular Combined Notation (TTCN) description of test cases is outside the scope of this ETS. However, the TTCN description may be part of the CTSs of the overall Universal Personal Telecommunication (UPT) protocol specifications.

A partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma is not identified as applicable for this CTS.

The conformance testing methodology and framework used in this ETS is given in ISO/IEC 9646 [2] and ETS 300 406 [5].

Document History

October 1, 1997
Network Aspects (NA); Universal Personal Telecommunication (UPT); Security Architecture for UPT Phase 2; Conformance Test Specification (CTS)
A description is not available for this item.
July 1, 1997
Network Aspects (NA); Universal Personal Telecommunication (UPT); Security Architecture for UPT Phase 2; Conformance Test Specification (CTS)
This European Telecommunication Standard (ETS) provides a Conformance Test Specification (CTS) specifying the tests which are necessary to verify the conformance of UPT cards, UPT card reading...
PRETS 300 791
January 1, 1996
Universal Personal Telecommunication (UPT); Security Architecture for UPT Phase 2; Conformance Test Specification (CTS)
This European Telecommunication Standard (ETS) provides a Conformance Test Specification (CTS) specifying the tests which are necessary to verify the conformance of UPT Cards, UPT Card Reading...

References

Advertisement