ETSI - PRETS 300 791
Network Aspects (NA); Universal Personal Telecommunication (UPT); Security Architecture for UPT Phase 2; Conformance Test Specification (CTS)
| Organization: | ETSI |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This European Telecommunication Standard (ETS) provides a Conformance Test Specification (CTS) specifying the tests which are necessary to verify the conformance of UPT cards, UPT card reading terminals and Authenticating Entities (AEs) with ETS 300 790 [1].
In particular, the following issues are considered:
- test suite and test purposes;
- test methods and configurations;
- test steps and test cases.
The Tree and Tabular Combined Notation (TTCN) description of test cases is outside the scope of this ETS. However, the TTCN description may be part of the CTSs of the overall Universal Personal Telecommunication (UPT) protocol specifications.
A partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma is not identified as applicable for this CTS.
The conformance testing methodology and framework used in this ETS is given in ISO/IEC 9646 Parts 1- 5 [2] and ETS 300 406 [5].
Document History