DS/EN 14213
Heating fuels - Fatty acid methyl esters (FAME) - Requirements and test methods
| Organization: | DS |
| Publication Date: | 21 November 2003 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This European Standard specifies requirements and test methods for marketed and delivered fatty acid methyl esters (FAME) to be used either as heating fuel for diesel engines at 100% concentration, or as a blending component for the production of heating fuel. At 100% concentration it is applicable to fuel for use in heating equipment designed or subsequently adapted to run on 100% FAME. NOTE For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.
Document History