DS/EN 14213/AC

Heating fuels - Fatty acid methyl esters (FAME) - Requirements and test methods

inactive, Most Current
Organization: DS
Publication Date: 9 March 2004
Status: inactive
Page Count: 6
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies requirements and test methods for marketed and delivered fatty acid methyl esters (FAME) to be used either as heating fuel for diesel engines at 100% concentration, or as a blending component for the production of heating fuel. At 100% concentration it is applicable to fuel for use in heating equipment designed or subsequently adapted to run on 100% FAME. NOTE For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.

Document History

DS/EN 14213/AC
March 9, 2004
Heating fuels - Fatty acid methyl esters (FAME) - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered fatty acid methyl esters (FAME) to be used either as heating fuel for diesel engines at 100% concentration,...
November 21, 2003
Heating fuels - Fatty acid methyl esters (FAME) - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered fatty acid methyl esters (FAME) to be used either as heating fuel for diesel engines at 100% concentration,...
Advertisement