NPFC - MIL-R-22684/4
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 6 August 2001 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification covers the associated requirements for
insulated, film, fixed resistors of 2-percent and 5-percent resistance
tolerance. These resistors are capable of full-load operation at an ambient
temperature of 70°C and have a resistance-temperatu
Document History
April 19, 2022
RESISTOR, FIXED, FILM, INSULATED, STYLE RL42
Scope.
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
July 4, 2020
RESISTOR, FIXED, FILM, INSULATED, STYLE RL42
Scope.
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
May 27, 2016
RESISTOR, FIXED, FILM, INSULATED, STYLE RL42
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
February 5, 2009
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
September 8, 2006
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.
MIL-R-22684/4
August 6, 2001
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
August 8, 1989
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.
August 18, 1988
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.
December 15, 1982
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.
October 5, 1972
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
[A circled] INACTIVE FOR DESIGN AFTER DATE OF THIS SPECIFICATION SHEET (SEE PAGE 5). USE MIL-R-39017/4.
This specification is approved for use by all Departments and Agencies of the Department of...
March 24, 1964
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.