NPFC - MIL-R-22684/4

RESISTORS, FIXED, FILM, INSULATED, STYLE RL42

inactive
Buy Now
Organization: NPFC
Publication Date: 8 September 2006
Status: inactive
Page Count: 1

Document History

April 19, 2022
RESISTOR, FIXED, FILM, INSULATED, STYLE RL42
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
July 4, 2020
RESISTOR, FIXED, FILM, INSULATED, STYLE RL42
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
May 27, 2016
RESISTOR, FIXED, FILM, INSULATED, STYLE RL42
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
February 5, 2009
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
MIL-R-22684/4
September 8, 2006
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.
August 6, 2001
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
August 8, 1989
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.
December 15, 1982
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.
October 5, 1972
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
[A circled] INACTIVE FOR DESIGN AFTER DATE OF THIS SPECIFICATION SHEET (SEE PAGE 5). USE MIL-R-39017/4. This specification is approved for use by all Departments and Agencies of the Department of...
March 24, 1964
RESISTORS, FIXED, FILM, INSULATED, STYLE RL42
A description is not available for this item.
Advertisement