BSI - BS EN ISO 389-5

Acoustics - Reference Zero for the Calibration of Audiometric Equipment - Part 5: Reference Equivalent Threshold Sound Pressure Levels for Pure Tones in the Frequency Range 8 kHz to 16 kHz

inactive
Buy Now
Organization: BSI
Publication Date: 15 September 1998
Status: inactive
Page Count: 13
ICS Code (Noise with respect to human beings): 13.140
ICS Code (Medical equipment in general): 11.040.01

Document History

February 28, 2007
Acoustics — Reference zero for the calibration of audiometric equipment — Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz
A description is not available for this item.
September 15, 1998
Acoustics - Reference Zero for the Calibration of Audiometric Equipment - Part 5: Reference Equivalent Threshold Sound Pressure Levels for Pure Tones in the Frequency Range 8kHz to 16 kHz
A description is not available for this item.
BS EN ISO 389-5
September 15, 1998
Acoustics - Reference Zero for the Calibration of Audiometric Equipment - Part 5: Reference Equivalent Threshold Sound Pressure Levels for Pure Tones in the Frequency Range 8 kHz to 16 kHz
A description is not available for this item.

References

Advertisement