ISO 15761
Steel gate, globe and check valves for sizes DN 100 and smaller, for the petroleum and natural gas industries
| Organization: | ISO |
| Publication Date: | 15 December 2002 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This International Standard specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications.
It is applicable to valves of
- nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100,
- corresponding to nominal pipe sizes NPS 1/3, 3/8, 1/2, 3/4, 1, 1 1/4, 2, 2 1/2, 3 and 4, and to pressure designations of Class 150, Class 300, Class 600, Class 800 and Class 1500.
Class 800 is not a listed class designation, but is an intermediate class number widely used for socket welding and threaded end compact valves.
It includes provisions for the following valve characteristics:
- outside screw with rising stems (OS & Y), in sizes 8 ≤ DN ≤ 100 and pressure designations 150 ≤ Class ≤ 1500 including Class 800;
- inside screw with rising stems (ISRS), in sizes 8 ≤ DN ≤ 65 and pressure designations of Class ≤ 800;
- socket welding or threaded ends, in sizes 8 ≤ DN ≤ 65 and pressure designations of Class 800 and Class 1500;
- flanged or butt-welding ends, in sizes 15 ≤ DN ≤ 100 and pressure designations of 150 ≤ Class ≤ 1500, excluding flanged end Class 800;
- bonnet joint construction - bolted, welded, threaded with seal weld, and union nut for nominal pressure rating Class ≤ 800;
- body seat openings;
- materials, as specified;
- testing and inspection.
This International Standard is applicable to valve end flanges in accordance with ASME B16.5 and valve body ends having tapered pipe threads to ISO 7-1 or ASME B1.20.1. It is applicable to extended body construction in sizes 15 ≤ DN ≤ 50 and pressure designations of Class 800 and Class 1500, and to bellows and bellows assembly construction as may be adaptable to gate or globe valves in sizes 8 ≤ DN ≤ 50. It covers bellows stem seal type testing requirements.
Document History