DS/EN ISO 2580-1
Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
inactive
| Organization: | DS |
| Publication Date: | 30 June 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 2580 establishes a system of designation for acrylonitrile/butadi
Document History
November 7, 2002
Plastics - Acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 2580 establishes a system of designation for acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials, which may be used as the basis for specifications.
January 31, 2001
Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 2580 establishes a system of designation for acrylonitrile/butadiene/styrene (ABS) thermoplastic materials, which may be used as the basis for specifications.
DS/EN ISO 2580-1
June 30, 1999
Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 2580 establishes a system of designation for acrylonitrile/butadiene/styrene thermoplastic material, which may be used as the basis for specifications.