DS/EN ISO 2580-1

Plastics - Acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive, Most Current
Organization: DS
Publication Date: 7 November 2002
Status: inactive
Page Count: 19
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 2580 establishes a system of designation for acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials, which may be used as the basis for specifications.

Document History

DS/EN ISO 2580-1
November 7, 2002
Plastics - Acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 2580 establishes a system of designation for acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials, which may be used as the basis for specifications.
January 31, 2001
Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 2580 establishes a system of designation for acrylonitrile/butadiene/styrene (ABS) thermoplastic materials, which may be used as the basis for specifications.
June 30, 1999
Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 2580 establishes a system of designation for acrylonitrile/butadiene/styrene thermoplastic material, which may be used as the basis for specifications.

References

Advertisement