DLA - SMD-5962-88538 REV A
MICROCIRCUIT, LINEAR, DUAL PRECISION JFET-INPUT OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 September 1989 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP215A Dual precision JFET - input operational amplifier 02 OP215B Dual precision JFET - input operational amplifier 03 OP215B Dual precision JFET - input operational amplifier with balance adjust
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline Letter Case outline G A-1 (8-lead, .370" × .184), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VS) - - - - - - - - - - - - - - - - - - ±22 V Internal power dissipation (PD) 1/ - - - - - - - - - - 500 mW Operating temperature range - - - - - - - - - - - - - - −55°C to +125°C Maximum junction temperature (TJ) - - - - - - - - - - - +150°C Differential input voltage - - - - - - - - - - - - - - ±40 V Input voltage (VI) 2/ - - - - - - - - - - - - - - - - - ±20 V Output short-circuit duration - - - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C
Supply voltage (VS) - - - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History