DLA - SMD-5962-87518 REV A
MICROCIRCUIT, DIGITAL, NMOS, PROGRAMMABLE INTERRUPT CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 March 1989 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 8259A Programmable interrupt controller
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100") square chip carrier package
Supply voltage range - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - +1.0 W Lead temperature (soldering, 5 seconds)- - - - +270°C Thermal resistance, junction-to-case (θJC): Case X and 3 - - - - - - - - - - - - - - - - See MIL-M-38510 appendix C Junction temperature (TJ) - - - - - - - - - - +150°C
Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - +2.3 V dc Maximum high level input voltage (VIH) - - - - - - - - VCC +0.5 V dc Minimum low level input voltage (VIL) - - - - - - - - −0.5 V dc Maximum low level input voltage (VIL) - - - - - - - - +0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History