CSA - CAN1-1.1-M81
Domestic Gas Ranges
| Organization: | CSA |
| Publication Date: | 1 November 1981 |
| Status: | inactive |
| Page Count: | 66 |
scope:
This standard applies to newly produced domestic gas ranges (see Part III, Definitions) constructed entirely of new, unused parts and materials
a. for use with natural gas,
b. for use with propane,
c. for Installation In mobile housing or recreational vehicles for use with propane only (see 1.2.22), and
d. for Installation in mobile housing or recreational vehicles convertible for use with natural gas or propane when provision Is made for the simple conversion from one gas to another (see 1.2.22).
The construction of domestic ranges for use with the above-mentioned gases is covered under Part I.
The performance of domestic ranges for use with the above-mentioned gases is covered under Part II.
A gas-fired room heater Incorporated In a domestic range shall be of the vented type and shall be equipped with a safety s h u t 4 device. It shall comply with the applicable construction provisions of the current standard CAN1-2.1 GAS-FIRED VENTED ROOM HEATERS.
Document History