CSA CAN1-1.1

DOMESTIC GAS RANGES

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 November 1981
Status: active
Page Count: 66
scope:

This standard applies to newly produced domes· tic gas ranges (see Part III, Definitions) constructed en· _ tireiy of new, unused parts and materials

a. for use with natural gas,

b. for use with propane,

C. for Installation in mobile housing or recreational vehicies for use with propane only (see 1.2.22), and

d. for Installation In mobile housing or recreational vehicles convertible for use with natural gas or propane when provision is made for the simple conversion from one gas to another (see 1.2.22).

The construction of domestic ranges for use with the above·mentloned gases is covered under Part I.

The performance of domestic ranges for use with the above·mentioned gases Is covered under Part II.

A gas·fired room heater incorporated in a domes· tic range shall be of the vented type and shall be equipped with a safety shut-off device. It shall comply with the applicable construction provisions of the current standard CAN1·2.1 GAS·FIRED VENTED ROOM HEATERS.

Document History

CSA CAN1-1.1
November 1, 1981
DOMESTIC GAS RANGES
This standard applies to newly produced domes· tic gas ranges (see Part III, Definitions) constructed en· _ tireiy of new, unused parts and materials a. for use with natural gas, b. for use with...
November 1, 1981
Domestic Gas Ranges
This standard applies to newly produced domestic gas ranges (see Part III, Definitions) constructed entirely of new, unused parts and materials a. for use with natural gas, b. for use with propane,...

References

Advertisement