FORD ESB-M1C93-B
GREASE, LITHIUM BASE - POLYETHYLENE ADDITIVE - NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 October 2003 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is a grease composed of mineral oil, lithium soap and polyethylene.
Document History
October 14, 2022
GREASE, LITHIUM BASE, POLYETHYLENE ADDITIVE, NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease composed of mineral oil, lithium soap and polyethylene.
January 27, 2022
GREASE, LITHIUM BASE, POLYETHYLENE ADDITIVE, NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease composed of mineral oil, lithium soap and polyethylene.
October 10, 2019
GREASE, LITHIUM BASE, POLYETHYLENE ADDITIVE, NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease composed of mineral oil, lithium soap and polyethylene.
November 18, 2010
GREASE, LITHIUM BASE, POLYETHYLENE ADDITIVE, NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease composed of mineral oil, lithium soap and polyethylene.
FORD ESB-M1C93-B
October 23, 2003
GREASE, LITHIUM BASE - POLYETHYLENE ADDITIVE - NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a grease composed of mineral oil, lithium soap and polyethylene.
October 9, 1985
GREASE, LITHIUM BASE - POLYETHYLENE ADDITIVE - NLGI #2
1. SCOPE The material defined by this specification is a grease composed of mineral oil, lithium soap and polyethylene.