FORD ESB-M1C93-B

GREASE, LITHIUM BASE, POLYETHYLENE ADDITIVE, NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 10 October 2019
Status: active
Page Count: 4
scope:

The material defined by this specification is grease composed of mineral oil, lithium soap and polyethylene.

Document History

October 14, 2022
GREASE, LITHIUM BASE, POLYETHYLENE ADDITIVE, NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease composed of mineral oil, lithium soap and polyethylene.
January 27, 2022
GREASE, LITHIUM BASE, POLYETHYLENE ADDITIVE, NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease composed of mineral oil, lithium soap and polyethylene.
FORD ESB-M1C93-B
October 10, 2019
GREASE, LITHIUM BASE, POLYETHYLENE ADDITIVE, NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease composed of mineral oil, lithium soap and polyethylene.
November 18, 2010
GREASE, LITHIUM BASE, POLYETHYLENE ADDITIVE, NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is grease composed of mineral oil, lithium soap and polyethylene.
October 23, 2003
GREASE, LITHIUM BASE - POLYETHYLENE ADDITIVE - NLGI #2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a grease composed of mineral oil, lithium soap and polyethylene.
October 9, 1985
GREASE, LITHIUM BASE - POLYETHYLENE ADDITIVE - NLGI #2
1. SCOPE The material defined by this specification is a grease composed of mineral oil, lithium soap and polyethylene.

References

Advertisement