DLA - SMD-5962-84185 REV C
MICROCIRCUIT, LINEAR, TWO-STAGE DIFFERENTIAL VIDEO AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 November 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 733 Two-stage, differential input, differential output video amplifier 02 592 Two-stage, differential input, differential output video amplifier 03 TL027 Two-stage, differential input, differential output video amplifier
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line H GDFP1-F10 or CDFP2-F1O 10 Flat pack I MACY1-X10 10 Can 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VCC) . . . . . . . . . . . . . . +8 V dc Negative supply voltage (−VCC) . . . . . . . . . . . . . . −8 V dc Differential input voltage . . . . . . . . . . . . . . . ±5 V dc Common mode input voltage: . . . . . . . . . . . . . . . . ±6 V dc Output current . . . . . . . . . . . . . . . . . . . . . . 10 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . . 500 mW 1/ Junction temperature (TJ) . . . . . . . . . . . . . . . . . 150°C Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . 300°C Thermal resistance, junction-to-ambient (ΘJC) . . . . . . . See MIL-STD-1835
Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History