IEC 61076-2-101
Amendment 1 Connectors for electronic equipment – Part 2-101: Circular connectors – Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications
| Organization: | IEC |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 124 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 describes circular connectors for use in industrial control circuits devices like switchgear and controlgear. These connectors consist of fixed and free connectors either rewireable or non-rewireable, M8 with screw-locking or Ø 8 mm with snap-locking, M12 with screw-locking.
Male connectors have round contacts Ø 0,8 mm and Ø 1,0 mm.
Document History