IEC 61076-2-101
Connectors for electronic equipment – Product requirements – Part 2-101: Circular connectors – Detail specification for M12 connectors with screw-locking CORRIGENDUM 1
| Organization: | IEC |
| Publication Date: | 1 March 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 describes circular connectors for use in industrial control circuits devices like switchgear and controlgear. These connectors consist of fixed and free connectors either rewireable or non-rewireable, M8 with screw-locking or Ø 8 mm with snap-locking, M12 with screw-locking.
Male connectors have round contacts Ø 0,8 mm and Ø 1,0 mm.
Document History