IEC 60512-11-7

Connectors for electronic equipment Tests and measurements Part 11-7: Climatic tests Test 11g: Flowing mixed gas corrosion test

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2003
Status: active
Page Count: 18
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Scope and object

This part of IEC 60512 defines a standard test method, Test 11g, to assess the effects of a controlled atmosphere polluted by gases at very low concentration on electrical contacts or connections.

Document History

IEC 60512-11-7
May 1, 2003
Connectors for electronic equipment Tests and measurements Part 11-7: Climatic tests Test 11g: Flowing mixed gas corrosion test
Scope and object This part of IEC 60512 defines a standard test method, Test 11g, to assess the effects of a controlled atmosphere polluted by gases at very low concentration on electrical contacts...
January 1, 1996
Electromechanical Components for Electronic Equipment - Basic Testing Procedures and Measuring Methods Part 11: Climatic Tests - Section 7: Test 11g: Flowing Mixed Gas Corrosion Test
A description is not available for this item.

References

Advertisement