JSA - JIS G 5502

Spheroidal Graphite Iron Castings

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2001
Status: active
Page Count: 20
ICS Code (Iron and steel castings): 77.140.80
scope:

This Japanese Industrial Standard specifies the spheroidal graphite iron castings (hereafter referred to as "iron castings") and their test samples.

Remarks : The corresponding International Standard to this Standard is given as follows.

Abbreviations representing a degree of correspondence are IDT (identical), MOD (modified) and NEQ (not equivalent) in accordance with ISO/IEC Guide 21.

ISO 10823 : 1987 Spheroidal graphite cast iron-Classification (MOD)

Document History

April 20, 2022
Spheroidal graphite cast irons
This Standard specifies the requirements for spheroidal graphite cast irons (hereafter referred to as cast irons). NOTE The International Standard corresponding to this Standard and the symbol of...
March 20, 2007
Spheroidal Graphite Iron Castings
Foreword This translation has been made based on the Amendment to the original Japanese Industrial Standard revised by the Minister of Economy, Trade and Industry through deliberations at the...
JIS G 5502
April 20, 2001
Spheroidal Graphite Iron Castings
This Japanese Industrial Standard specifies the spheroidal graphite iron castings (hereafter referred to as "iron castings") and their test samples. Remarks : The corresponding International...
January 1, 1995
Spheroidal Graphite Iron Castings
A description is not available for this item.

References

Advertisement