JSA - JIS G 5502
Spheroidal graphite cast irons
| Organization: | JSA |
| Publication Date: | 20 April 2022 |
| Status: | active |
| Page Count: | 111 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
This Standard specifies the requirements for spheroidal graphite cast irons (hereafter referred to as cast irons).
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 1083 : 2018 Spheroidal graphite cast irons - Classification (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History