DS/EN 255-3:
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 3: Testing and requirements for marking for sanitary hot water units
inactive, Most Current
| Organization: | DS |
| Publication Date: | 9 September 1997 |
| Status: | inactive |
| ICS Code (Heat pumps): | 27.080 |
scope:
This part of EN 255 specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water and water/water heat pumps with electrically driven compressors when used for sanitary hot water. When these units are used for space heating, then prEN 255-2 applies.
Document History
DS/EN 255-3:
September 9, 1997
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 3: Testing and requirements for marking for sanitary hot water units
This part of EN 255 specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water and water/water heat pumps with electrically driven compressors...
May 12, 1997
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 3: Testing and requirements for marking for sanitary hot water units
This part of EN 255 specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water and water/water heat pumps with electrically driven compressors...
Air conditioners. liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Testing and requirements for marking for domestic hot water units
This European Standard specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water and water/water heat pumps with electrically driven compressors...