ISO 2320

Prevailing Torque Type Steel Hexagon Nuts - Mechanical and Performance Properties

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 1997
Status: inactive
Page Count: 24
ICS Code (Nuts): 21.060.20

Document History

December 1, 2015
Fasteners - Prevailing torque steel nuts - Functional properties
This International Standard specifies the functional properties for prevailing torque steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a combined test method to...
November 1, 2008
Prevailing torque type steel nuts - Mechanical and performance properties
This International Standard specifies the mechanical and performance properties for prevailing torque type steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a...
ISO 2320
November 1, 1997
Prevailing Torque Type Steel Hexagon Nuts - Mechanical and Performance Properties
A description is not available for this item.
November 1, 1997
Prevailing Torque Type Steel Hexagon Nuts - Mechanical and Performance Properties
This International Standard specifies the mechanical and performance properties for prevailing torque type steel hexagon nuts (including those with flange) when tested over an ambient temperature...
January 1, 1983
Prevailing Torque Type Steel Hexagon Nuts - Mechanical and Performance Properties
A description is not available for this item.

References

Advertisement