ISO 2320
Prevailing torque type steel nuts - Mechanical and performance properties
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the mechanical and performance properties for prevailing torque type steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a single test to determine the prevailing torque properties (performance properties) and/or the torque/clamp force properties.
This International Standard applies to prevailing torque all metal type nuts and prevailing torque non-metallic insert type nuts:
with triangular ISO thread according to ISO 68-1;
with diameter/pitch combination according to ISO 261 and ISO 262;
with coarse pitch thread M3 to M39 and mechanical properties according to ISO 898-2;
with fine pitch thread M8×1 to M39×3 and mechanical properties according to ISO 898-6;
within the temperature range of -50 °C to +150 °C for prevailing torque all metal type nuts;
NOTE 1 See Clause 7, paragraph 3.
within the temperature range of -50 °C to +120 °C for prevailing torque non-metallic insert type nuts.
NOTE 2 See Clause 7, paragraph 4.
Document History