ISO 7720

Prevailing torque type all-metal hexagon nuts, style 2 - Property class 9

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2012
Status: active
Page Count: 10
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with threads from M5 up to and including M36, in product grade A for threads up to and including M16, and product grade B for threads over M16, and with property class 9.

NOTE 1 The dimensions of the nuts, with the exception of the dimensions mw and hmax, correspond to those given in ISO 4033.

NOTE 2 Nuts of property classes 5, 8, 10 and 12 are dealt with in ISO 7042.

If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

ISO 7720
June 1, 2012
Prevailing torque type all-metal hexagon nuts, style 2 - Property class 9
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with threads from M5 up to and including M36, in product grade A for threads up...
November 1, 1997
Prevailing Torque Type All-Metal Hexagon Nuts, Style 2 - Property Class 9
A description is not available for this item.
January 1, 1983
Prevailing Torque Type All-Metal Hexagon Nuts, Style 2 - Property Class 9
A description is not available for this item.

References

Advertisement