DS/CEN/CR 10260
Designation systems for steel - Additional symbols
inactive
| Organization: | DS |
| Publication Date: | 28 May 1998 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Steels): | 77.080.20 |
scope:
This CEN Report is a supplement to EN 10027-1 and EN 10027-2. It sets out additional symbols which may supplement the principal steel names as defined in EN 10027-1 and certain additional symbols which may supplement steel numbers as defined in EN 10027-2 thus providing a complete abbreviated identification of steel or steel product.
Document History
February 21, 2001
Designation systems for steel - Additional symbols
This CEN Report is a supplement to EN 10027-1 and EN 10027-2. It sets out additional symbols which may supplement the principal steel names as defined in EN 10027-1 and certain additional symbols...
DS/CEN/CR 10260
May 28, 1998
Designation systems for steel - Additional symbols
This CEN Report is a supplement to EN 10027-1 and EN 10027-2. It sets out additional symbols which may supplement the principal steel names as defined in EN 10027-1 and certain additional symbols...