CSA/AM - ANSI Z21.86-2000/CSA 2.32-2000

Vented Gas-Fired Space Heating Appliances

inactive
Organization: CSA/AM
Publication Date: 1 January 2000
Status: inactive
Page Count: 294
scope:

PREFACE

The standards set forth herein apply to the third edition of the Standard for Vented Gas-Fired Space Heating Appliances, ANSI Z21.86-2000 CSA 2.32-2000, and supersede corresponding standards therein. Following their preparation by the supervising subcommittee, they were accepted by ANSI and the Interprovincial Gas Advisory Council, and subsequently approved.

NOTE: Changes, other than editorial, are denoted by a vertical line in the margin.

Document History

January 1, 2016
Vented gas-fired space heating appliances
A description is not available for this item.
May 1, 2008
Vented Gas-Fired Space Heating Appliances
Preface This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of vented gas-fired space heating appliances. It is the...
January 1, 2008
Vented Gas-Fired Space Heating Appliances
This standard applies to newly produced vented gas-fired space heating appliances (see Part XII, Definitions), hereinafter referred to as appliance(s), constructed entirely of new, unused parts and...
January 1, 2007
Vented Gas-Fired Space Heating Appliances
Preface The standards set forth herein apply to the fourth edition of the Standard for Vented Gas-Fired Space Heating Appliances, ANSI Z21.86-2004 • CSA 2.32-2004, ANSI Z21.86a-2005 • CSA 2.32a-2005...
January 1, 2005
Vented Gas-Fired Space Heating Appliances
Preface The standards set forth herein apply to the fourth edition of the Standard for Vented Gas- Fired Space Heating Appliances, ANSI 221.86-2004 @ CSA 2.32-2004, and supersede corresponding...
January 1, 2004
Vented Gas-Fired Space Heating Appliances
Preface This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of vented gas-fired space heating appliances. It is the...
January 1, 2000
Vented Gas-Fired Space Heating Appliances
PREFACE The standards set forth herein apply to the third edition of the Standard for Vented Gas- Fired Space Heating Appliances, ANSI Z21.86-2000 CSA 2.32-2000, and addenda Z21.86a-2002 CSA...
January 1, 2000
Addenda to Z 21.86-1998 Vented Gas-Fired Space Heating Appliances
An appliance having a decorative flame which simulates a solid fuel fire, such as coal or wood, must also comply with the applicable construction provisions of the American National Standard/Canadian...
ANSI Z21.86-2000/CSA 2.32-2000
January 1, 2000
Vented Gas-Fired Space Heating Appliances
PREFACE The standards set forth herein apply to the third edition of the Standard for Vented Gas-Fired Space Heating Appliances, ANSI Z21.86-2000 CSA 2.32-2000, and supersede corresponding standards...
January 1, 2000
Vented Gas-Fired Space Heating Appliances
PREFACE This publication represents a standard for safe operation, substantial and durable construction and acceptable performance of vented gas-fired space heating appliances. It is the result of...
Vented Gas-Fired Space Heating Appliances
PREFACE The standards set forth herein appiy to the second edition of the Standard for Vented Gas-Fired Space Heating Appliances, ANSI z21.86-1996. CSA 2.32-m98 and supersede corresponding standards...
October 1, 1998
Vented Gas-Fired Space Heating Appliances
PREFACE The standards set forth herein apply to the second edition of the Standard for Vented Gas-Fired Space Heating Appliances, ANSI Z2186-1996 CSA 232-M98, and supersede corresponding standards...

References

Advertisement