DLA - SMD-5962-90809 REV B

MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 June 1994
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class N RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TLE2064 JFET-input, high-output-drive micropower quad operational amplifier 02 TLE2064A JFET-input, high-output-drive micropower quad operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage +VCC 2/ . . . . . . . . . +19 V Supply voltage −VCC . . . . . . . . . . . . . . . . −19 V Differential input voltage 3/ . . . . . . ±38 V Input voltage range, VI (any input) 2/ . . . . . . . ±VCC Input current, II (each input) . . . . . . . . . . . ±1 mA Output current, IO (each output) . . . . . . . . . . ±80 mA Total current into +VCC terminal . . . . . . . . . . 80 mA Total current into −VCC terminal . . . . . . . . . . 80 mA Duration of short circuit current at (or below) +25°C . . . . . . . . . . . . . . . . . Unlimited 4/ Power dissipation (PD) Cases C and 2 . . . . . . . . . . . . . . . . . . . 1375 mW 5/ Case D . . . . . . . . . . . . . . . . . . . . . . 675 mW 5/ Junction temperature . . . . . . . . . . . . . . . . +150°C Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Case temperature for 60 seconds: case 2 . . . . . . +260°C Lead temperature 1.6 mm (1/16 inch) from case for 60 seconds Case C . . . . . . . . . . . . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . See MIL-STD-1835

Supply voltage (±VCC) . . . . . . . . . . . . . . . . . . . ±3.5 V minimum, ±18 V maximum Common-mode input voltage (VIC), ±VCC = ±5 V . . . . . . . −1.6 V minimum, 4 V maximum ±VCC = ±15 V . . . −11 V minimum, 13 V maximum Operating free-air temperature (TA) . . . . . . . . . . . . −55°C to +125°C

Document History

September 10, 2018
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 1, 2013
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 21, 2006
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 27, 2001
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
September 8, 1994
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
SMD-5962-90809 REV B
June 17, 1994
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
October 19, 1993
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6). Two product assurance classes, military high reliability (device classes B, Q, or M) and space application...
July 17, 1990
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement