DLA - SMD-5962-90809 REV A

MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 October 1993
Status: inactive
Page Count: 19
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6). Two product assurance classes, military high reliability (device classes B, Q, or M) and space application (device classes S or V) and a choice of case outlines and lead finishes are available and are reflected in the complete part number. Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the complete part number.

The PIN shall be as shown in the following example:

Device classes M, B, or S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q or V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TLE2064 JFET-input high-output-drive micropower quad operational amplifier

The device class designator shall be a single letter identifying the produced assurance level (see 6.7 herein) as follows:

Device class Device requirements documentation M Vendor self certification to the requirements for class B microcircuits in accordance with paragraph 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, or S, case outlines shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q or V, case outlines shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, or S or MIL-I-38535 for classes Q or V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, or C are considered acceptable and interchangeable without preference.

Supply voltage VCC+ - - - - - - - - - - - - - - - - - - - 22 V dc Supply voltage VCC− - - - - - - - - - - - - - - - - - - - −22 V dc Differential input voltage 3/ - - - - - - - - - - - - - - ±44 V dc Input voltage range, VI (any input) - - - - - - - - - - - VCC± Input current, II (each input) - - - - - - - - - - - - - - ±1 mA Output current, IO (each output) - - - - - - - - - - - - - ±80 mA Total current into VCC+ terminal - - - - - - - - - - - - - 80 mA Total current into VCC− terminal - - - - - - - - - - - - - 80 mA Duration of short circuit current at (or below) 25°C 4/- - Unlimited Storage temperature range - - - - - - - - - - - - - --- - −65°C to +150°C Terminal temperature for 60 seconds: Case 2 package - - - - - - - - - - - - - - - - - - - - 260°C Lead temperature, soldering 6 mm (1/16 inch) from case for 60 seconds: Case C - - - - - - - - - - - - - - - - - - - - - - - - - 300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - 1375 mW 5/ Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Junction temperature - - - - - - - - - - - - - - - - - - - 150°C

Supply voltage, VCC± - - - - - - - - - - - - - - - - - - - ±3 5 V dc min ±20 V dc max Common-mode input voltage, VIC, VCC± = ±5 V - - - - - - - −1.6 V dc min, 4 V dc max VCC± = ±15 V - - - - - - - −11 V dc min, 13 V dc max VCC± = ±20 V - - - - - - - −15.V dc min, 16.5 V dc max Ambient operating free-air temperature, TA - - - - - - - - −55°C to 125°C Source resistance from ground to input terminals (RS) - - 50Ω

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 10, 2018
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 1, 2013
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 21, 2006
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 27, 2001
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
September 8, 1994
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
June 17, 1994
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
SMD-5962-90809 REV A
October 19, 1993
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6). Two product assurance classes, military high reliability (device classes B, Q, or M) and space application...
July 17, 1990
MICROCIRCUIT, LINEAR, JFET, MICROPOWER, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement