ISO 4032

Hexagon Nuts, Style 1 - Product Grades A and B

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 1999
Status: inactive
Page Count: 11
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon nuts, style 1, with threads from M1.6 up to including M64, with product grade A for threads d ≤ M16 and product grade B for threads d > M16.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

NOTE For hexagon nuts style 2, see ISO 4033.

Document History

August 1, 2023
Fasteners — Hexagon regular nuts (style 1)
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. NOTE For nuts...
December 15, 2012
Hexagon regular nuts (style 1) - Product grades A and B
This International Standard specifies the characteristics of hexagon regular nuts (style 1), with threads from M1,6 up to and including M64, with product grade A for threads D ≤ M16 and product grade...
August 15, 1999
Hexagon Nuts, Style 1 - Product Grades A and B
A description is not available for this item.
ISO 4032
August 15, 1999
Hexagon Nuts, Style 1 - Product Grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 1, with threads from M1.6 up to including M64, with product grade A for threads d ≤ M16 and product grade B for...
January 1, 1986
Hexagon Nuts, Style 1 - Product Grades A and B
A description is not available for this item.

References

Advertisement