FORD - ESB-M99J376-A

COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM

inactive
Organization: FORD
Publication Date: 24 March 1992
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or roll-coating.

Document History

March 20, 2012
COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or roll-coating.
March 21, 2006
COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or...
September 11, 2000
COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM
1. SCOPE The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or roll-coating.
ESB-M99J376-A
March 24, 1992
COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM
1. SCOPE The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or roll-coating.

References

Advertisement