FORD ESB-M99J376-A
COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 21 March 2006 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or roll-coating.
APPLICATION
This specification was released originally for material used for exterior body moldings.
Document History
March 20, 2012
COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or roll-coating.
FORD ESB-M99J376-A
March 21, 2006
COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or...
September 11, 2000
COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM
1. SCOPE The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or roll-coating.
March 24, 1992
COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM
1. SCOPE The material defined by this specification is a fluoropolymer coating over brightened aluminum to achieve a chrome-like appearance. The coating is applied by either spray or roll-coating.