FORD - WSS-M21P44-A2
CORROSION PROTECTIVE COATING, ZINC NICKEL ALLOY, TRIVALENT PASSIVATE WITH ORGANIC SEAL, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 14 September 2004 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The materials defined by these specifications are corrosion protective coatings applied sequentially per supplier specifications over steel. They consist of an alkaline zinc nickel alloy electrodeposit and a trivalent chromium passivate/adhesion promoter. A2, A3 and A4 are followed respectively by an organic seal, a cathodic electrocoat, or a waterborne top coat. When used with an integrally cured torque modified post dip, these processes provide consistent torque-tension control.
All processes are free of hexavalent chromium, lead and cadmium.
Document History