ISO 2306
Drills for Use Prior to Tapping Screw Threads
| Organization: | ISO |
| Publication Date: | 1 January 1972 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Drills, countersinks, reamers): | 25.100.30 |
scope:
SCOPE AND FIELD OF APPLICATION
This International Standard specifies the sizes of drills to be used prior to tapping parallel screw threads of normal length of engagement, the drill diameter being approximately equal tothe nominal diameter of the thread minus the pitch.
Drill sizes are given for the following threads:
1) IS0 metric threads (coarse and fine pitch series):
2) IS0 inch threads (UNC and UNF):
3) Pipe threads:
This International Standard specifies metric diameters of drills, which, except for the four sizes indicated by an asterisk, have been selected from ISO/R 235, and the dimensions shall be regarded as the only recommended dimensions to be used in the future for this purpose.
Document History