DLA - SMD-5962-96892

MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 April 1997
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash indicates a nonRHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 AD565AS 12 Bit D/A Converter 02 AD565AT 12 Bit D/A Converter

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style L CDIP4-T24 or GDIP3-T24 24 Dual-in-line K GDFP2-F24 or CDFP3-F24 24 Flat Pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

VCC power ground------------------------------------------ 0 to +18 V dc VEE power ground------------------------------------------ 0 to −18 V dc Voltage on DAC output (pin 9)----------------------------- −3 V dc to +12 V dc Digital inputs (pins 13 to 24) to power ground------------ −1.0 V dc to +7.0 V dc Ref in to ref ground-------------------------------------- ±12 V dc Bipolar offset to reference ground------------------------ ±12 V dc 10 V span R to reference ground--------------------------- ±12 V dc 20 V span R to reference ground--------------------------- ±24 V dc Ref out--------------------------------------------------- Indefinite short to power ground momentary short to VCC Power dissipation----------------------------------------- 1000 mW Storage temperature range--------------------------------- −65°C to +150°C Lead temperature (soldering 10 sec------------------------ +300°C Thermal resistance, junction to caseθ(JC): Case L ------------------------------------------------- 25°C/W Case K-------------------------------------------------- 22°C/W Thermal resistance, junction to ambienθ(JA): Case L ------------------------------------------------- 48°C/W Case K ------------------------------------------------- 69°C/W

Positive supply voltage (VCC)----------------------------- +15 V Negative supply voltage (VEE)----------------------------- −15 V Operating ambient temperature range----------------------- −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (orignal equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

April 12, 2019
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 29, 2014
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 2, 2003
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
January 22, 1998
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96892
April 21, 1997
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement