DS/EN 50107
Signs and luminous-discharge-tube installations operating from a no-load output voltage exceeding 1 kV but not exceeding 10 kV
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This European Standard specifies the requirements and method of installation for signs and luminous-discharge-t
Document History
DS/EN 50107
April 1, 1998
Signs and luminous-discharge-tube installations operating from a no-load output voltage exceeding 1 kV but not exceeding 10 kV
This European Standard specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1000 V, but...