CSA-ISO/IEC 15426-1

Information technology Automatic identification and data capture techniques Bar code verifier conformance specifications Part 1: Linear symbols

inactive
Buy Now
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 19
scope:

This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration standards against which these should be tested. This part of ISO/IEC 15426 provides for testing of representative samples of the equipment.

NOTE ISO/IEC 15426-2 applies to verifiers for two-dimensional bar code symbols.

Document History

November 1, 2007
Information technology — Automatic identification and data capture techniques — Bar code verifier conformance specification — Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
November 1, 2007
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
January 1, 2007
Information technology — Automatic identification and data capture techniques — Bar code verifier conformance specification — Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
January 1, 2007
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
CSA-ISO/IEC 15426-1
December 1, 2002
Information technology Automatic identification and data capture techniques Bar code verifier conformance specifications Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...

References

Advertisement