CSA - CAN/CSA-ISO/IEC 15426-1:07

Information technology — Automatic identification and data capture techniques — Bar code verifier conformance specification — Part 1: Linear symbols

active, Most Current
Organization: CSA
Publication Date: 1 January 2007
Status: active
Page Count: 28
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration standards against which these should be tested. This part of ISO/IEC 15426 provides for testing of representative samples of the equipment.

NOTE ISO/IEC 15426-2 applies to verifiers for two dimensional bar code symbols.

Document History

November 1, 2007
Information technology — Automatic identification and data capture techniques — Bar code verifier conformance specification — Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
November 1, 2007
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
CAN/CSA-ISO/IEC 15426-1:07
January 1, 2007
Information technology — Automatic identification and data capture techniques — Bar code verifier conformance specification — Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
January 1, 2007
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...
December 1, 2002
Information technology Automatic identification and data capture techniques Bar code verifier conformance specifications Part 1: Linear symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria for verifiers using the methodology of ISO/IEC 15416 for linear bar code symbols, and specifies reference calibration...

References

Advertisement