DS/ISO/IEC 9592-2 TILLÆG 1
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 2: Archive file format - Amendment 1
| Organization: | DS |
| Publication Date: | 9 March 1994 |
| Status: | inactive |
| ICS Code (Computer graphics): | 35.140 |
scope:
The archive file provides a file format suitable for the storage and retrieval of PHIGS structure definitions. The file format consists of an ordered set of elements that can be used to describe structures in a way that is compatible between systems of different architectures and inplementations supporting different programming languages. AMENDMENT 1 contains the specifications in support of PHIGS PLUS.
Document History