DS/ISO/IEC 9592-2

Information processing systems - Computer graphics - "Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 2: Archive file format

inactive
Organization: DS
Publication Date: 8 July 1991
Status: inactive
ICS Code (Computer graphics): 35.140
scope:

The archive file provides a file format suitable for the storage and retrieval of PHIGS structure definitions. The file format consists of an ordered set of elements that can be used to describe structures in a way that is compatible between systems of different architectures and implementations supporting different programming languages.

Document History

Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 2: Archive file format - Amendment 1
The archive file provides a file format suitable for the storage and retrieval of PHIGS structure definitions. The file format consists of an ordered set of elements that can be used to describe...
DS/ISO/IEC 9592-2
July 8, 1991
Information processing systems - Computer graphics - "Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 2: Archive file format
The archive file provides a file format suitable for the storage and retrieval of PHIGS structure definitions. The file format consists of an ordered set of elements that can be used to describe...
Advertisement